Vishay Precision Group Wirewound Resistors RH05030R00FC02

Description
RH-50 30 1% C02
Request a Quote Datasheet
Description
RH-50 30 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05030R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05030R00FC02
Wirewound Resistors 3110-RH05030R00FC02
RH-50 30 1% C02

RH-50 30 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHD-30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-30-ND
Chassis Mount Resistors RHD-30-ND
30 Ohms ±1% 50W Wirewound Chassis Mount Resistor

30 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 50watts 30ohms 1% Learn More - RH05030R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 30ohms 1% Learn More
RH05030R00FC02
Wirewound Resistors - Chassis Mount 50watts 30ohms 1% Learn More RH05030R00FC02
Wirewound Resistors - Chassis Mount 50watts 30ohms 1% Learn More

Wirewound Resistors - Chassis Mount 50watts 30ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay - 01F9926 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay
01F9926
Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay 01F9926
WIREWOUND RESISTOR, 30 OHM, 50W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 30 OHM, 50W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH05030R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05030R00FC02
Chassis Mount Resistors RH05030R00FC02
RES CHAS MNT 30 OHM 1% 50W

RES CHAS MNT 30 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH05030R00FC02 RHD-30-ND RH05030R00FC02 01F9926 RH05030R00FC02
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount 50watts 30ohms 1% Learn More Wirewound Resistor, 30 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details