Vishay Precision Group RH050300R0FE02 RH050300R0FE02

Description
RH050300R0FE02
Request a Quote Datasheet
Description
RH050300R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH050300R0FE02 - RH050300R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050300R0FE02
RH050300R0FE02
RH050300R0FE02 RH050300R0FE02
RH050300R0FE02

RH050300R0FE02

Supplier's Site
Chassis Mount Resistors - RHRD-300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-300-ND
Chassis Mount Resistors RHRD-300-ND
300 Ohms ±1% 50W Wirewound Chassis Mount Resistor

300 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH050300R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050300R0FE02
Wirewound Resistors 3110-RH050300R0FE02
RH-50 300 1% E02 e4

RH-50 300 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201521
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201521
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH050300R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050300R0FE02
Chassis Mount Resistors RH050300R0FE02
RES CHAS MNT 300 OHM 1% 50W

RES CHAS MNT 300 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay - 41K9164 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay
41K9164
Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay 41K9164
WIREWOUND RESISTOR, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH050300R0FE02 RHRD-300-ND 3110-RH050300R0FE02 70201521 RH050300R0FE02 41K9164
Product Name RH050300R0FE02 Chassis Mount Resistors Wirewound Resistors Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details