Vishay Precision Group Wirewound Resistors RH050300R0FC02

Description
RH-50 300 1% C02
Request a Quote Datasheet
Description
RH-50 300 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050300R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050300R0FC02
Wirewound Resistors 3110-RH050300R0FC02
RH-50 300 1% C02

RH-50 300 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHD-300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-300-ND
Chassis Mount Resistors RHD-300-ND
300 Ohms ±1% 50W Wirewound Chassis Mount Resistor

300 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 300 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH050300R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH050300R0FC02
Res Wirewound 300 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH050300R0FC02
Res Wirewound 300 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 300 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - RH050300R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050300R0FC02
Chassis Mount Resistors RH050300R0FC02
RES CHAS MNT 300 OHM 1% 50W

RES CHAS MNT 300 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay - 01F9960 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay
01F9960
Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay 01F9960
WIREWOUND RESISTOR, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH050300R0FC02 RHD-300-ND RH050300R0FC02 RH050300R0FC02 01F9960
Product Name Wirewound Resistors Chassis Mount Resistors Res Wirewound 300 Ohm 1% 50W ¦20ppm/¦C AXL Flange Chassis Mount Resistors Wirewound Resistor, 300 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details