Vishay Precision Group Wirewound Resistors RH0502R500FE02

Description
RH-50 2.5 1% E02 e4
Request a Quote Datasheet
Description
RH-50 2.5 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0502R500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502R500FE02
Wirewound Resistors 3110-RH0502R500FE02
RH-50 2.5 1% E02 e4

RH-50 2.5 1% E02 e4

Supplier's Site Datasheet
RES 2.5 OHM 1%50W ALUM HOUSED WW - RH0502R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5 OHM 1%50W ALUM HOUSED WW
RH0502R500FE02
RES 2.5 OHM 1%50W ALUM HOUSED WW RH0502R500FE02
RES 2.5ohm 1%50W ALUM HOUSED WW

RES 2.5ohm 1%50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHRD-2.5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-2.5-ND
Chassis Mount Resistors RHRD-2.5-ND
2.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH0502R500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0502R500FE02
Chassis Mount Resistors RH0502R500FE02
RES CHAS MNT 2.5 OHM 1% 50W

RES CHAS MNT 2.5 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay - 41K9156 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay
41K9156
Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay 41K9156
WIREWOUND RESISTOR, 2.5 OHM, 50W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5 OHM, 50W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0502R500FE02 RH0502R500FE02 RHRD-2.5-ND RH0502R500FE02 41K9156
Product Name Wirewound Resistors RES 2.5 OHM 1%50W ALUM HOUSED WW Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details