Vishay Precision Group Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More RH0502R500FC02

Description
Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More - RH0502R500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More
RH0502R500FC02
Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More RH0502R500FC02
Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More

Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More

Supplier's Site
Wirewound Resistors - 3110-RH0502R500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502R500FC02
Wirewound Resistors 3110-RH0502R500FC02
RH-50 2.5 1% C02

RH-50 2.5 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHD-2.5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-2.5-ND
Chassis Mount Resistors RHD-2.5-ND
2.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH0502R500FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0502R500FC02
Chassis Mount Resistors RH0502R500FC02
RES CHAS MNT 2.5 OHM 1% 50W

RES CHAS MNT 2.5 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay - 01F9898 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay
01F9898
Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay 01F9898
WIREWOUND RESISTOR, 2.5 OHM, 50W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 2.5 OHM, 50W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH0502R500FC02 3110-RH0502R500FC02 RHD-2.5-ND RH0502R500FC02 01F9898
Product Name Wirewound Resistors - Chassis Mount 50watts 2.5ohms 1% Learn More Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 2.5 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details