Vishay Intertechnology, Inc. 2.2ohm Resistor RH0502R200FE02

Description
Wirewound Resistors - Chassis Mount 50watt 2.2ohm 1% Product overview: RH0502R200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R200FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watt 2.2ohm 1% Product overview: RH0502R200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R200FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2ohm Resistor - 54-RH0502R200FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2ohm Resistor
54-RH0502R200FE02
2.2ohm Resistor 54-RH0502R200FE02
Wirewound Resistors - Chassis Mount 50watt 2.2ohm 1% Product overview: RH0502R200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R200FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 2.2ohm 1% Product overview: RH0502R200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R200FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 2.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack - RH0502R200FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack
RH0502R200FE02
Res Wirewound 2.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack RH0502R200FE02
Res Wirewound 2.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack

Res Wirewound 2.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-RH0502R200FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502R200FE02
Wirewound Resistors 3110-RH0502R200FE02
RH-50 2.2 1% E02 e4

RH-50 2.2 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0502R200FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0502R200FE02-ND
Chassis Mount Resistors 541-RH0502R200FE02-ND
RH-50 2.2 1% E02 E4

RH-50 2.2 1% E02 E4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 54-RH0502R200FE02 RH0502R200FE02 3110-RH0502R200FE02 541-RH0502R200FE02-ND
Product Name 2.2ohm Resistor Res Wirewound 2.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details