Wirewound Resistors - Chassis Mount 50watt 2.2ohm 1% Product overview: RH0502R200FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R200FC02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH0502R200FC02 | 3110-RH0502R200FC02 | RH0502R200FC02 | 541-RH0502R200FC02-ND |
| Product Name | 2.2ohm Resistor | Wirewound Resistors | Resistor-Misc | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |