Vishay Precision Group Chassis Mount Resistors RH0502K500FE02

Description
2.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRD-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-2.5K-ND
Chassis Mount Resistors RHRD-2.5K-ND
2.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor

2.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH0502K500FE02 - RH0502K500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0502K500FE02
RH0502K500FE02
RH0502K500FE02 RH0502K500FE02
RH0502K500FE02

RH0502K500FE02

Supplier's Site
Wirewound Resistors - 3110-RH0502K500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502K500FE02
Wirewound Resistors 3110-RH0502K500FE02
RH-50 2.5K 1% E02 e4

RH-50 2.5K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RH0502K500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0502K500FE02
Chassis Mount Resistors RH0502K500FE02
RES CHAS MNT 2.5K OHM 1% 50W

RES CHAS MNT 2.5K OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 2.5Kohm, 50W, 1%; Resistance Vishay - 65K1881 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 50W, 1%; Resistance Vishay
65K1881
Wirewound Resistor, 2.5Kohm, 50W, 1%; Resistance Vishay 65K1881
WIREWOUND RESISTOR, 2.5KOHM, 50W, 1%; Resistance:2.5kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 50W, 1%; Resistance:2.5kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RHRD-2.5K-ND RH0502K500FE02 3110-RH0502K500FE02 RH0502K500FE02 65K1881
Product Name Chassis Mount Resistors RH0502K500FE02 Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 2.5Kohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details