2.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor
RES 2.5Kohm 1%50W ALUM HOUSD WW
RH-50 2.5K 1% C02
RES CHAS MNT 2.5K OHM 1% 50W Product overview: RH0502K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502K500FC02 can be used for catalog matching and distributor lookup.
RES CHAS MNT 2.5K OHM 1% 50W
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RH0502K500FC02-ND | RH0502K500FC02 | 3110-RH0502K500FC02 | 54-RH0502K500FC02 | RH0502K500FC02 |
| Product Name | Chassis Mount Resistors | RES 2.5K OHM 1%50W ALUM HOUSD WW | Wirewound Resistors | 50W Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |