VISHAY INTERTECHNOLOGY, INC.
RH0502K200JC05 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH0502K200JC05
Description
RH-50 2.2K 5% C05
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-50 2.2K 5% C05
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-RH0502K200JC05 |
RH0502K200JC05 |
|
Product Name
|
Wirewound Resistors |
Resistor-Misc |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers