Vishay Precision Group Chassis Mount Resistors RH0502K000FE02

Description
Vishay RH0502K000FE02
Request a Quote Datasheet
Description
Vishay RH0502K000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459918
Chassis Mount Resistors 8459918
Vishay RH0502K000FE02

Vishay RH0502K000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0502K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502K000FE02
Wirewound Resistors 3110-RH0502K000FE02
RH-50 2K 1% E02 e4

RH-50 2K 1% E02 e4

Supplier's Site Datasheet
RH0502K000FE02 - RH0502K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0502K000FE02
RH0502K000FE02
RH0502K000FE02 RH0502K000FE02
RH0502K000FE02

RH0502K000FE02

Supplier's Site
2Kohm Resistor - 54-RH0502K000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Kohm Resistor
54-RH0502K000FE02
2Kohm Resistor 54-RH0502K000FE02
Wirewound Resistors - Chassis Mount 50watt 2Kohm 1% Product overview: RH0502K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502K000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 2Kohm 1% Product overview: RH0502K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502K000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0502K000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0502K000FE02-ND
Chassis Mount Resistors 541-RH0502K000FE02-ND
RH-50 2K 1% E02 E4

RH-50 2K 1% E02 E4

Buy Now Datasheet
Resistor - 16359207 - Radwell International
Willingboro, NJ, United States
Resistor
16359207
Resistor 16359207
WIREWOUND RESISTOR, 2KOHM, 50W, 1%; RESISTANCE:2KOHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 2KOHM, 50W, 1%; RESISTANCE:2KOHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 2Kohm, 50W, 1%; Resistance Vishay - 41K9155 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 50W, 1%; Resistance Vishay
41K9155
Wirewound Resistor, 2Kohm, 50W, 1%; Resistance Vishay 41K9155
WIREWOUND RESISTOR, 2KOHM, 50W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 50W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201500
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201500
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8459918 3110-RH0502K000FE02 RH0502K000FE02 54-RH0502K000FE02 541-RH0502K000FE02-ND 16359207 41K9155 70201500
Product Name Chassis Mount Resistors Wirewound Resistors RH0502K000FE02 2Kohm Resistor Chassis Mount Resistors Resistor Wirewound Resistor, 2Kohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS RoHS
Category / Application Industrial General Use General Use
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details