Vishay Intertechnology, Inc. Wirewound Resistors RH05027R00FE02

Description
RH-50 27 1% E02 e4
Request a Quote Datasheet
Description
RH-50 27 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05027R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05027R00FE02
Wirewound Resistors 3110-RH05027R00FE02
RH-50 27 1% E02 e4

RH-50 27 1% E02 e4

Supplier's Site Datasheet
27ohm Resistor - 54-RH05027R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27ohm Resistor
54-RH05027R00FE02
27ohm Resistor 54-RH05027R00FE02
Wirewound Resistors - Chassis Mount 50watt 27ohm 1% Product overview: RH05027R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05027R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 27ohm 1% Product overview: RH05027R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05027R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 27 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH05027R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH05027R00FE02
Res Wirewound 27 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH05027R00FE02
Res Wirewound 27 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 27 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH05027R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05027R00FE02-ND
Chassis Mount Resistors 541-RH05027R00FE02-ND
CAP

CAP

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH05027R00FE02 54-RH05027R00FE02 RH05027R00FE02 541-RH05027R00FE02-ND
Product Name Wirewound Resistors 27ohm Resistor Res Wirewound 27 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers