Vishay Precision Group RH050270R0FE02 RH050270R0FE02

Description
RH050270R0FE02
Request a Quote Datasheet
Description
RH050270R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH050270R0FE02 - RH050270R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050270R0FE02
RH050270R0FE02
RH050270R0FE02 RH050270R0FE02
RH050270R0FE02

RH050270R0FE02

Supplier's Site
Chassis Mount Resistors - 541-RH050270R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050270R0FE02-ND
Chassis Mount Resistors 541-RH050270R0FE02-ND
RH-50 270 1% E02 E4

RH-50 270 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH050270R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050270R0FE02
Wirewound Resistors 3110-RH050270R0FE02
RH-50 270 1% E02 e4

RH-50 270 1% E02 e4

Supplier's Site Datasheet
270ohm Resistor - 54-RH050270R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270ohm Resistor
54-RH050270R0FE02
270ohm Resistor 54-RH050270R0FE02
Wirewound Resistors - Chassis Mount 50watt 270ohm 1% Product overview: RH050270R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050270R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 270ohm 1% Product overview: RH050270R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050270R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 270 Ohm, 50W, 1%; Resistance Vishay - 65K1886 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 50W, 1%; Resistance Vishay
65K1886
Wirewound Resistor, 270 Ohm, 50W, 1%; Resistance Vishay 65K1886
WIREWOUND RESISTOR, 270 OHM, 50W, 1%; Resistance:270ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 50W, 1%; Resistance:270ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH050270R0FE02 541-RH050270R0FE02-ND 3110-RH050270R0FE02 54-RH050270R0FE02 65K1886
Product Name RH050270R0FE02 Chassis Mount Resistors Wirewound Resistors 270ohm Resistor Wirewound Resistor, 270 Ohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details