Vishay Precision Group Chassis Mount Resistors RH05025R00FE02

Description
25 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH05025R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05025R00FE02-ND
Chassis Mount Resistors 541-RH05025R00FE02-ND
25 Ohms ±1% 50W Wirewound Chassis Mount Resistor

25 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH05025R00FE02 - RH05025R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05025R00FE02
RH05025R00FE02
RH05025R00FE02 RH05025R00FE02
RH05025R00FE02

RH05025R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05025R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05025R00FE02
Wirewound Resistors 3110-RH05025R00FE02
RH-50 25 1% E02 e4

RH-50 25 1% E02 e4

Supplier's Site Datasheet
50 W 25 ohm Resistor - 48-RH05025R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 W 25 ohm Resistor
48-RH05025R00FE02
50 W 25 ohm Resistor 48-RH05025R00FE02
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 25 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH05025R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 25 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 25 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05025R00FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 25 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH05025R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 25 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 25 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05025R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH05025R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05025R00FE02
Chassis Mount Resistors RH05025R00FE02
RES CHAS MNT 25 OHM 1% 50W

RES CHAS MNT 25 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201517
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201517
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay - 65K1885 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay
65K1885
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay 65K1885
WIREWOUND RESISTOR, 25 OHM, 50W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 50W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH05025R00FE02-ND RH05025R00FE02 3110-RH05025R00FE02 48-RH05025R00FE02 RH05025R00FE02 70201517 65K1885
Product Name Chassis Mount Resistors RH05025R00FE02 Wirewound Resistors 50 W 25 ohm Resistor Chassis Mount Resistors Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers