Vishay Precision Group Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05025R00FC02

Description
Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH05025R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH05025R00FC02
Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05025R00FC02
Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH05025R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05025R00FC02-ND
Chassis Mount Resistors 541-RH05025R00FC02-ND
RH-50 25 1% C02

RH-50 25 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH05025R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05025R00FC02
Wirewound Resistors 3110-RH05025R00FC02
RH-50 25 1% C02

RH-50 25 1% C02

Supplier's Site Datasheet
25ohm Resistor - 54-RH05025R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25ohm Resistor
54-RH05025R00FC02
25ohm Resistor 54-RH05025R00FC02
Wirewound Resistors - Chassis Mount 50watt 25ohm 1% Product overview: RH05025R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05025R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 25ohm 1% Product overview: RH05025R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05025R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay - 01F9923 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay
01F9923
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay 01F9923
WIREWOUND RESISTOR, 25 OHM, 50W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 25 OHM, 50W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH05025R00FC02 541-RH05025R00FC02-ND 3110-RH05025R00FC02 54-RH05025R00FC02 01F9923
Product Name Res Wirewound 25 Ohm 1% 50W ¦20ppm/¦C AXL Flange Chassis Mount Resistors Wirewound Resistors 25ohm Resistor Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers