Vishay Precision Group RH05025K00FE02 RH05025K00FE02

Description
RH05025K00FE02
Request a Quote Datasheet
Description
RH05025K00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05025K00FE02 - RH05025K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05025K00FE02
RH05025K00FE02
RH05025K00FE02 RH05025K00FE02
RH05025K00FE02

RH05025K00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05025K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05025K00FE02
Wirewound Resistors 3110-RH05025K00FE02
RH-50 25K 1% E02 e4

RH-50 25K 1% E02 e4

Supplier's Site Datasheet
25Kohm Resistor - 54-RH05025K00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25Kohm Resistor
54-RH05025K00FE02
25Kohm Resistor 54-RH05025K00FE02
Wirewound Resistors - Chassis Mount 50watt 25Kohm 1% Product overview: RH05025K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05025K00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 25Kohm 1% Product overview: RH05025K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05025K00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH05025K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05025K00FE02-ND
Chassis Mount Resistors 541-RH05025K00FE02-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistor, 25Kohm, 50W, 1%; Resistance Vishay - 65K1884 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 50W, 1%; Resistance Vishay
65K1884
Wirewound Resistor, 25Kohm, 50W, 1%; Resistance Vishay 65K1884
WIREWOUND RESISTOR, 25KOHM, 50W, 1%; Resistance:25kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 50W, 1%; Resistance:25kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201684 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201684
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201684
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH05025K00FE02 3110-RH05025K00FE02 54-RH05025K00FE02 541-RH05025K00FE02-ND 65K1884 70201684
Product Name RH05025K00FE02 Wirewound Resistors 25Kohm Resistor Chassis Mount Resistors Wirewound Resistor, 25Kohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 25000 ohms 25000 ohms 25000 ohms 25000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers