Vishay Precision Group 50W Resistor RH050250R0FE02

Description
50W 250R 1% Wirewound Resistor, Chassis Mount Product overview: RH050250R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050250R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50W 250R 1% Wirewound Resistor, Chassis Mount Product overview: RH050250R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050250R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W Resistor - 48-RH050250R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
48-RH050250R0FE02
50W Resistor 48-RH050250R0FE02
50W 250R 1% Wirewound Resistor, Chassis Mount Product overview: RH050250R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050250R0FE02 can be used for catalog matching and distributor lookup.

50W 250R 1% Wirewound Resistor, Chassis Mount Product overview: RH050250R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050250R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH050250R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050250R0FE02
Wirewound Resistors 3110-RH050250R0FE02
RH-50 250 1% E02 e4

RH-50 250 1% E02 e4

Supplier's Site Datasheet
RH050250R0FE02 - RH050250R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050250R0FE02
RH050250R0FE02
RH050250R0FE02 RH050250R0FE02
RH050250R0FE02

RH050250R0FE02

Supplier's Site
Chassis Mount Resistors - RHRD-250-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-250-ND
Chassis Mount Resistors RHRD-250-ND
250 Ohms ±1% 50W Wirewound Chassis Mount Resistor

250 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH050250R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050250R0FE02
Chassis Mount Resistors RH050250R0FE02
RES CHAS MNT 250 OHM 1% 50W

RES CHAS MNT 250 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay - 41K9160 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay
41K9160
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay 41K9160
WIREWOUND RESISTOR, 250 OHM, 50W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 50W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201518
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201518
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH050250R0FE02 3110-RH050250R0FE02 RH050250R0FE02 RHRD-250-ND RH050250R0FE02 41K9160 70201518
Product Name 50W Resistor Wirewound Resistors RH050250R0FE02 Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers