Vishay Precision Group RES 250 OHM 1%50W ALUM HOUSED WW RH050250R0FC02

Description
RES 250ohm 1%50W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES 250ohm 1%50W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1%50W ALUM HOUSED WW - RH050250R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1%50W ALUM HOUSED WW
RH050250R0FC02
RES 250 OHM 1%50W ALUM HOUSED WW RH050250R0FC02
RES 250ohm 1%50W ALUM HOUSED WW

RES 250ohm 1%50W ALUM HOUSED WW

Supplier's Site
250 OHM 50W Resistor - 54-RH050250R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 OHM 50W Resistor
54-RH050250R0FC02
250 OHM 50W Resistor 54-RH050250R0FC02
RES CHAS MNT 250 OHM 1% 50W Product overview: RH050250R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050250R0FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 250 OHM 1% 50W Product overview: RH050250R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050250R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH050250R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050250R0FC02
Wirewound Resistors 3110-RH050250R0FC02
RH-50 250 1% C02

RH-50 250 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHD-250-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-250-ND
Chassis Mount Resistors RHD-250-ND
250 Ohms ±1% 50W Wirewound Chassis Mount Resistor

250 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH050250R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050250R0FC02
Chassis Mount Resistors RH050250R0FC02
RES CHAS MNT 250 OHM 1% 50W

RES CHAS MNT 250 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay - 01F9958 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay
01F9958
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay 01F9958
WIREWOUND RESISTOR, 250 OHM, 50W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 250 OHM, 50W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH050250R0FC02 54-RH050250R0FC02 3110-RH050250R0FC02 RHD-250-ND RH050250R0FC02 01F9958
Product Name RES 250 OHM 1%50W ALUM HOUSED WW 250 OHM 50W Resistor Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Vishay
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details