Res Wirewound 24 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH-50 24 1% E02 e4
RH-50 24 1% E02 E4
Wirewound Resistors - Chassis Mount 50watt 24ohm 1% Product overview: RH05024R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05024R00FE02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH05024R00FE02 | 3110-RH05024R00FE02 | 541-RH05024R00FE02-ND | 54-RH05024R00FE02 |
| Product Name | Res Wirewound 24 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors | Chassis Mount Resistors | 24ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 50 watts | 50 watts | ||
| Category / Application | Industrial | General Use |