Vishay Intertechnology, Inc. 22 OHM 50W Resistor RH05022R00FE02

Description
RES CHAS MNT 22 OHM 1% 50W Product overview: RH05022R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05022R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 22 OHM 1% 50W Product overview: RH05022R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05022R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 50W Resistor - 54-RH05022R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 50W Resistor
54-RH05022R00FE02
22 OHM 50W Resistor 54-RH05022R00FE02
RES CHAS MNT 22 OHM 1% 50W Product overview: RH05022R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05022R00FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 22 OHM 1% 50W Product overview: RH05022R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05022R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH05022R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05022R00FE02
Wirewound Resistors 3110-RH05022R00FE02
RH-50 22 1% E02 e4

RH-50 22 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 22 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH05022R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH05022R00FE02
Res Wirewound 22 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH05022R00FE02
Res Wirewound 22 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 22 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RH05022R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH05022R00FE02-ND
Chassis Mount Resistors RH05022R00FE02-ND
22 Ohms ±1% 50W Wirewound Chassis Mount Resistor

22 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 607406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607406
Chassis Mount Resistors 607406
RH-50 22 1% E05 e4

RH-50 22 1% E05 e4

Supplier's Site
Chassis Mount Resistors - RH05022R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05022R00FE02
Chassis Mount Resistors RH05022R00FE02
RES CHAS MNT 22 OHM 1% 50W

RES CHAS MNT 22 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 54-RH05022R00FE02 3110-RH05022R00FE02 RH05022R00FE02 RH05022R00FE02-ND 607406 RH05022R00FE02
Product Name 22 OHM 50W Resistor Wirewound Resistors Res Wirewound 22 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box EO5 Solder Lugs
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Standards and Certifications RoHS RoHS; No
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details