Vishay Precision Group 50 W 20 ohm Resistor RH05020R00FE02

Description
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 20 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05020R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 20 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 20 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05020R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 20 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05020R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 20 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 20 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05020R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 W 20 ohm Resistor - 48-RH05020R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 W 20 ohm Resistor
48-RH05020R00FE02
50 W 20 ohm Resistor 48-RH05020R00FE02
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 20 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05020R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 20 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 20 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05020R00FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 20 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05020R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 20 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 20 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05020R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-20-ND
Chassis Mount Resistors RHRD-20-ND
20 Ohms ±1% 50W Wirewound Chassis Mount Resistor

20 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH05020R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05020R00FE02
Wirewound Resistors 3110-RH05020R00FE02
RH-50 20 1% E02 e4

RH-50 20 1% E02 e4

Supplier's Site Datasheet
Wirewound ResistorSeries:RH; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Tem... - RH05020R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Tem...
RH05020R00FE02
Wirewound ResistorSeries:RH; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Tem... RH05020R00FE02
Wirewound ResistorSeries:RH; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Tem...

Wirewound ResistorSeries:RH; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Tem...

Supplier's Site
Resistor - 16359184 - Radwell International
Willingboro, NJ, United States
Resistor
16359184
Resistor 16359184
WIREWOUND RESISTOR, 20OHM, 50W, 1%, RH SERIES, TEMPERATURE COEFFICIENT: 20PPM/C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 20OHM, 50W, 1%, RH SERIES, TEMPERATURE COEFFICIENT: 20PPM/C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - RH05020R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05020R00FE02
Chassis Mount Resistors RH05020R00FE02
RES CHAS MNT 20 OHM 1% 50W

RES CHAS MNT 20 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay - 65K1883 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay
65K1883
Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay 65K1883
WIREWOUND RESISTOR, 20 OHM, 50W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 50W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201515
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201515
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Radwell International Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH05020R00FE02 RHRD-20-ND 3110-RH05020R00FE02 RH05020R00FE02 16359184 RH05020R00FE02 65K1883 70201515
Product Name 50 W 20 ohm Resistor Chassis Mount Resistors Wirewound Resistors Wirewound ResistorSeries:RH; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Tem... Resistor Chassis Mount Resistors Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details