Vishay Precision Group Chassis Mount Resistors RH05020R00FC02

Description
20 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHD-20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-20-ND
Chassis Mount Resistors RHD-20-ND
20 Ohms ±1% 50W Wirewound Chassis Mount Resistor

20 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
20 OHM 50W Resistor - 54-RH05020R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 50W Resistor
54-RH05020R00FC02
20 OHM 50W Resistor 54-RH05020R00FC02
RES CHAS MNT 20 OHM 1% 50W Product overview: RH05020R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05020R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 20 OHM 1% 50W Product overview: RH05020R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05020R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20 OHM 1% 50W ALUM HOUSED WW - RH05020R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 50W ALUM HOUSED WW
RH05020R00FC02
RES 20 OHM 1% 50W ALUM HOUSED WW RH05020R00FC02
RES 20ohm 1% 50W ALUM HOUSED WW

RES 20ohm 1% 50W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH05020R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05020R00FC02
Wirewound Resistors 3110-RH05020R00FC02
RH-50 20 1% C02

RH-50 20 1% C02

Supplier's Site Datasheet
Resistor - 21278082 - Radwell International
Willingboro, NJ, United States
Resistor
21278082
Resistor 21278082
RESISTOR, WIREWOUND, AXIAL MOUNT, CHASSIS MOUNT, 20 OHMS, 50W, 1%, FLANGES, 50X29X16MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, AXIAL MOUNT, CHASSIS MOUNT, 20 OHMS, 50W, 1%, FLANGES, 50X29X16MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay - 01F9920 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay
01F9920
Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay 01F9920
WIREWOUND RESISTOR, 20 OHM, 50W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 20 OHM, 50W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH05020R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05020R00FC02
Chassis Mount Resistors RH05020R00FC02
RES CHAS MNT 20 OHM 1% 50W

RES CHAS MNT 20 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHD-20-ND 54-RH05020R00FC02 RH05020R00FC02 3110-RH05020R00FC02 21278082 01F9920 RH05020R00FC02
Product Name Chassis Mount Resistors 20 OHM 50W Resistor RES 20 OHM 1% 50W ALUM HOUSED WW Wirewound Resistors Resistor Wirewound Resistor, 20 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers