Vishay Precision Group Wirewound Resistors RH05020K00FE02

Description
RH-50 20K 1% E02 e4
Request a Quote Datasheet
Description
RH-50 20K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05020K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05020K00FE02
Wirewound Resistors 3110-RH05020K00FE02
RH-50 20K 1% E02 e4

RH-50 20K 1% E02 e4

Supplier's Site Datasheet
RH05020K00FE02 - RH05020K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05020K00FE02
RH05020K00FE02
RH05020K00FE02 RH05020K00FE02
RH05020K00FE02

RH05020K00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05020K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05020K00FE02-ND
Chassis Mount Resistors 541-RH05020K00FE02-ND
CAP

CAP

Buy Now Datasheet
20Kohm Resistor - 54-RH05020K00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20Kohm Resistor
54-RH05020K00FE02
20Kohm Resistor 54-RH05020K00FE02
Wirewound Resistors - Chassis Mount 50watt 20Kohm 1% Product overview: RH05020K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05020K00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 20Kohm 1% Product overview: RH05020K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05020K00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 20Kohm, 50W, 1%; Resistance Vishay - 41K9157 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 50W, 1%; Resistance Vishay
41K9157
Wirewound Resistor, 20Kohm, 50W, 1%; Resistance Vishay 41K9157
WIREWOUND RESISTOR, 20KOHM, 50W, 1%; Resistance:20kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 50W, 1%; Resistance:20kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH05020K00FE02 RH05020K00FE02 541-RH05020K00FE02-ND 54-RH05020K00FE02 41K9157
Product Name Wirewound Resistors RH05020K00FE02 Chassis Mount Resistors 20Kohm Resistor Wirewound Resistor, 20Kohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers