Vishay Precision Group Chassis Mount Resistors RH050200R0FE02

Description
RH-50 200 1% E02 E4
Request a Quote Datasheet
Description
RH-50 200 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH050200R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050200R0FE02-ND
Chassis Mount Resistors 541-RH050200R0FE02-ND
RH-50 200 1% E02 E4

RH-50 200 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH050200R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050200R0FE02
Wirewound Resistors 3110-RH050200R0FE02
RH-50 200 1% E02 e4

RH-50 200 1% E02 e4

Supplier's Site Datasheet
200ohm Resistor - 54-RH050200R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200ohm Resistor
54-RH050200R0FE02
200ohm Resistor 54-RH050200R0FE02
Wirewound Resistors - Chassis Mount 50watt 200ohm 1% Product overview: RH050200R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050200R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 200ohm 1% Product overview: RH050200R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050200R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH050200R0FE02 - RH050200R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050200R0FE02
RH050200R0FE02
RH050200R0FE02 RH050200R0FE02
RH050200R0FE02

RH050200R0FE02

Supplier's Site
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201516
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201516
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 15078544 - Radwell International
Willingboro, NJ, United States
Resistor
15078544
Resistor 15078544
RESISTOR ELEMENT, RH SERIES, WIREWOUND, 200 OHM RESISTANCE, 200-399 OHMS RANGE, 50 WATTS, 1% TOLERANCE, SOLDER LUGS, ALUMINUM HOUSING, 20 PPM/C TEMPERATURE COEFFICIENT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR ELEMENT, RH SERIES, WIREWOUND, 200 OHM RESISTANCE, 200-399 OHMS RANGE, 50 WATTS, 1% TOLERANCE, SOLDER LUGS, ALUMINUM HOUSING, 20 PPM/C TEMPERATURE COEFFICIENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay - 41K9158 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay
41K9158
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay 41K9158
WIREWOUND RESISTOR, 200 OHM, 50W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 50W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH050200R0FE02-ND 3110-RH050200R0FE02 54-RH050200R0FE02 RH050200R0FE02 70201516 15078544 41K9158
Product Name Chassis Mount Resistors Wirewound Resistors 200ohm Resistor RH050200R0FE02 Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military Resistor Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details