Vishay Precision Group Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH050200R0FC02

Description
Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH050200R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH050200R0FC02
Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH050200R0FC02
Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH050200R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050200R0FC02-ND
Chassis Mount Resistors 541-RH050200R0FC02-ND
RH-50 200 1% C02

RH-50 200 1% C02

Buy Now Datasheet
200ohm Resistor - 54-RH050200R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200ohm Resistor
54-RH050200R0FC02
200ohm Resistor 54-RH050200R0FC02
Wirewound Resistors - Chassis Mount 50watt 200ohm 1% Product overview: RH050200R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050200R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 200ohm 1% Product overview: RH050200R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050200R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH050200R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050200R0FC02
Wirewound Resistors 3110-RH050200R0FC02
RH-50 200 1% C02

RH-50 200 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay - 01F9954 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay
01F9954
Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay 01F9954
WIREWOUND RESISTOR, 200 OHM, 50W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 50W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number RH050200R0FC02 541-RH050200R0FC02-ND 54-RH050200R0FC02 3110-RH050200R0FC02 01F9954
Product Name Res Wirewound 200 Ohm 1% 50W ¦20ppm/¦C AXL Flange Chassis Mount Resistors 200ohm Resistor Wirewound Resistors Wirewound Resistor, 200 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details