Wirewound Resistors - Chassis Mount 50watt 1.6ohm 1% Product overview: RH0501R600FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R600FC02 can be used for catalog matching and distributor lookup.
RESISTOR, CHASSIS MOUNT, 1.6OHM, 50W, 1%, ALUMINUM HOUSED, WIREWOUND. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH0501R600FC02 | 54-RH0501R600FC02 | 541-RH0501R600FC02-ND | 3110-RH0501R600FC02 | 158777071 |
| Product Name | Resistor-Misc | 1.6ohm Resistor | Chassis Mount Resistors | Wirewound Resistors | Resistor |
| Technology / Construction | Wirewound | Wirewound | |||
| Resistance Range | 1.6 ohms | 1.6 ohms | 1.6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |