Vishay Precision Group 1.5 OHM 50W Resistor RH0501R500FC02

Description
RES CHAS MNT 1.5 OHM 1% 50W Product overview: RH0501R500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R500FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 1.5 OHM 1% 50W Product overview: RH0501R500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R500FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 OHM 50W Resistor - 54-RH0501R500FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 OHM 50W Resistor
54-RH0501R500FC02
1.5 OHM 50W Resistor 54-RH0501R500FC02
RES CHAS MNT 1.5 OHM 1% 50W Product overview: RH0501R500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R500FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 1.5 OHM 1% 50W Product overview: RH0501R500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R500FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.5 OHM 1%50W ALUM HOUSED WW - RH0501R500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1%50W ALUM HOUSED WW
RH0501R500FC02
RES 1.5 OHM 1%50W ALUM HOUSED WW RH0501R500FC02
RES 1.5ohm 1%50W ALUM HOUSED WW

RES 1.5ohm 1%50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHD-1.5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-1.5-ND
Chassis Mount Resistors RHD-1.5-ND
1.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0501R500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0501R500FC02
Wirewound Resistors 3110-RH0501R500FC02
RH-50 1.5 1% C02

RH-50 1.5 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RH0501R500FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0501R500FC02
Chassis Mount Resistors RH0501R500FC02
RES CHAS MNT 1.5 OHM 1% 50W

RES CHAS MNT 1.5 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 1.5 Ohm, 50W, 1%; Resistance Vishay - 01F9896 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 50W, 1%; Resistance Vishay
01F9896
Wirewound Resistor, 1.5 Ohm, 50W, 1%; Resistance Vishay 01F9896
WIREWOUND RESISTOR, 1.5 OHM, 50W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.5 OHM, 50W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH0501R500FC02 RH0501R500FC02 RHD-1.5-ND 3110-RH0501R500FC02 RH0501R500FC02 01F9896
Product Name 1.5 OHM 50W Resistor RES 1.5 OHM 1%50W ALUM HOUSED WW Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 1.5 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A10KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details