The RH050 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and a welded build, designed to mount on a chassis to dissipate heat. The part meets MIL-PRF-18546 requirements and is available in non-inductive NH styles. It has a power rating of 50 W at 25 °C when mounted on a 12" x 12" x 0.059" thick aluminum panel, with a maximum working voltage of 1250 V. The resistance tolerance is ±1%, operating temperature range is -55 to +250 °C, and temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. Insulation resistance is a minimum of 10 GΩ dry and 1 GΩ after moisture testing. Solderability complies with ANSI J-STD-002.
RH-50 1.35 1% C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH0501R350FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |