Vishay Intertechnology, Inc. Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack RH0501R250FE02

Description
Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack - RH0501R250FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack
RH0501R250FE02
Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack RH0501R250FE02
Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack

Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack

Supplier's Site
1.25ohm Resistor - 54-RH0501R250FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25ohm Resistor
54-RH0501R250FE02
1.25ohm Resistor 54-RH0501R250FE02
Wirewound Resistors - Chassis Mount 50watt 1.25ohm 1% Product overview: RH0501R250FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R250FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 1.25ohm 1% Product overview: RH0501R250FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R250FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0501R250FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0501R250FE02
Wirewound Resistors 3110-RH0501R250FE02
RH-50 1.25 1% E02 e4

RH-50 1.25 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0501R250FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0501R250FE02-ND
Chassis Mount Resistors 541-RH0501R250FE02-ND
RH-50 1.25 1% E02 E4

RH-50 1.25 1% E02 E4

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RH0501R250FE02 54-RH0501R250FE02 3110-RH0501R250FE02 541-RH0501R250FE02-ND
Product Name Res Wirewound 1.25 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack 1.25ohm Resistor Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 50 watts 50 watts
Resistance Range 1.25 ohms 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details