Wirewound Resistors - Chassis Mount 50watt 1.2ohm 1% Product overview: RH0501R200FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R200FC02 can be used for catalog matching and distributor lookup.
Res Wirewound 1.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0501R200FC02 | 54-RH0501R200FC02 | RH0501R200FC02 | 541-RH0501R200FC02-ND |
| Product Name | Wirewound Resistors | 1.2ohm Resistor | Res Wirewound 1.2 Ohm 1% 50W ¦50ppm/¦C AXL Flange | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 1.2 ohms | 1.2 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |