Vishay Precision Group Resistors - Chassis Mount Resistors RH0501R000FE02

Description
Win Source Part Number: 1209406-RH0501R000FE 02 Category: Resistors>Chassis Mount Resistors Series: RH Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.625" (15.87mm) Standard Package: 5 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 1 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm) Alternative Parts (Cross-Reference): RH0501R000FE02.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: RHRD-1.0
Request a Quote Datasheet
Description
Win Source Part Number: 1209406-RH0501R000FE 02 Category: Resistors>Chassis Mount Resistors Series: RH Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.625" (15.87mm) Standard Package: 5 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 1 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm) Alternative Parts (Cross-Reference): RH0501R000FE02.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: RHRD-1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1209406-RH0501R000FE02
Resistors - Chassis Mount Resistors 1209406-RH0501R000FE02
Win Source Part Number: 1209406-RH0501R000FE 02 Category: Resistors>Chassis Mount Resistors Series: RH Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.625" (15.87mm) Standard Package: 5 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 1 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm) Alternative Parts (Cross-Reference): RH0501R000FE02.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: RHRD-1.0

Win Source Part Number: 1209406-RH0501R000FE02
Category: Resistors>Chassis Mount Resistors
Series: RH
Features: Moisture Resistant
Package: Bulk
Height - Seated (Max): 0.625" (15.87mm)
Standard Package: 5
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 1 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm)
Alternative Parts (Cross-Reference): RH0501R000FE02.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Dale
Other Names: RHRD-1.0

Buy Now Datasheet
Chassis Mount Resistors - RHRD-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-1.0-ND
Chassis Mount Resistors RHRD-1.0-ND
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6836041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836041P
Chassis Mount Resistors 6836041P
Vishay RH0501R000FE02

Vishay RH0501R000FE02

Supplier's Site
Chassis Mount Resistors - 1679854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679854
Chassis Mount Resistors 1679854
Vishay RH0501R000FE02

Vishay RH0501R000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0501R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0501R000FE02
Wirewound Resistors 3110-RH0501R000FE02
RH-50 1 1% E02 e4

RH-50 1 1% E02 e4

Supplier's Site Datasheet
RH0501R000FE02 - RH0501R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0501R000FE02
RH0501R000FE02
RH0501R000FE02 RH0501R000FE02
RH0501R000FE02

RH0501R000FE02

Supplier's Site
50 W 1 ohm Resistor - 48-RH0501R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 W 1 ohm Resistor
48-RH0501R000FE02
50 W 1 ohm Resistor 48-RH0501R000FE02
RESISTOR, WIRE WOUND, 50 W, 1 %, 50 ppm, 1 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH0501R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 1 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0501R000FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50 W, 1 %, 50 ppm, 1 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH0501R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 1 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0501R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201506
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201506
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH0501R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0501R000FE02
Chassis Mount Resistors RH0501R000FE02
RES CHAS MNT 1 OHM 1% 50W

RES CHAS MNT 1 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay - 41K9144 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay
41K9144
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay 41K9144
WIREWOUND RESISTOR, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 1 Ohm, 50W, 1% Rohs Compliant Vishay - 85Y0272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1 Ohm, 50W, 1% Rohs Compliant Vishay
85Y0272
Resistor, Wirewound, 1 Ohm, 50W, 1% Rohs Compliant Vishay 85Y0272
RESISTOR, WIREWOUND, 1 OHM, 50W, 1% ROHS COMPLIANT: YES

RESISTOR, WIREWOUND, 1 OHM, 50W, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1209406-RH0501R000FE02 RHRD-1.0-ND 6836041P 1679854 3110-RH0501R000FE02 RH0501R000FE02 48-RH0501R000FE02 70201506 RH0501R000FE02 41K9144 85Y0272
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors RH0501R000FE02 50 W 1 ohm Resistor Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay Resistor, Wirewound, 1 Ohm, 50W, 1% Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Aluminium Axial Leads; Aluminium housed Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers