Wirewound Resistors - Chassis Mount 50watt 1.5Kohm 1% Product overview: RH0501K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501K500FC02 can be used for catalog matching and distributor lookup.
RH-50 1.5K 1% C02
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RH0501K500FC02 | 54-RH0501K500FC02 | 541-RH0501K500FC02-ND | 3110-RH0501K500FC02 |
| Product Name | Resistor-Misc | 1.5Kohm Resistor | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 1500 ohms | 1500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |