Vishay Precision Group Wirewound Resistors RH0501K200FE02

Description
RH-50 1.2K 1% E02 e4
Request a Quote Datasheet
Description
RH-50 1.2K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0501K200FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0501K200FE02
Wirewound Resistors 3110-RH0501K200FE02
RH-50 1.2K 1% E02 e4

RH-50 1.2K 1% E02 e4

Supplier's Site Datasheet
1.2Kohm Resistor - 54-RH0501K200FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2Kohm Resistor
54-RH0501K200FE02
1.2Kohm Resistor 54-RH0501K200FE02
Wirewound Resistors - Chassis Mount 50watt 1.2Kohm 1% Product overview: RH0501K200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501K200FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 1.2Kohm 1% Product overview: RH0501K200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501K200FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 1.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH0501K200FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH0501K200FE02
Res Wirewound 1.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH0501K200FE02
Res Wirewound 1.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 1.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH0501K200FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0501K200FE02-ND
Chassis Mount Resistors 541-RH0501K200FE02-ND
CAP

CAP

Buy Now Datasheet
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201973
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201973
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0501K200FE02 54-RH0501K200FE02 RH0501K200FE02 541-RH0501K200FE02-ND 70201973
Product Name Wirewound Resistors 1.2Kohm Resistor Res Wirewound 1.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers