Vishay Precision Group 50W Resistor RH0501K000FC02

Description
50W 1kR 1% Wirewound Resistor, Chassis Mount Product overview: RH0501K000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0501K000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50W 1kR 1% Wirewound Resistor, Chassis Mount Product overview: RH0501K000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0501K000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W Resistor - 48-RH0501K000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
48-RH0501K000FC02
50W Resistor 48-RH0501K000FC02
50W 1kR 1% Wirewound Resistor, Chassis Mount Product overview: RH0501K000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0501K000FC02 can be used for catalog matching and distributor lookup.

50W 1kR 1% Wirewound Resistor, Chassis Mount Product overview: RH0501K000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0501K000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0501K000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0501K000FC02
Wirewound Resistors 3110-RH0501K000FC02
RH-50 1K 1% C02

RH-50 1K 1% C02

Supplier's Site Datasheet
RES 1.0K OHM 1%50W ALUM HOUSD WW - RH0501K000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1%50W ALUM HOUSD WW
RH0501K000FC02
RES 1.0K OHM 1%50W ALUM HOUSD WW RH0501K000FC02
RES 1.0Kohm 1%50W ALUM HOUSD WW

RES 1.0Kohm 1%50W ALUM HOUSD WW

Supplier's Site
Chassis Mount Resistors - RHD-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-1.0K-ND
Chassis Mount Resistors RHD-1.0K-ND
1 kOhms ±1% 50W Wirewound Chassis Mount Resistor

1 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH0501K000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0501K000FC02
Chassis Mount Resistors RH0501K000FC02
RES CHAS MNT 1K OHM 1% 50W

RES CHAS MNT 1K OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Vishay - 01F9984 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Vishay
01F9984
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Vishay 01F9984
WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH0501K000FC02 3110-RH0501K000FC02 RH0501K000FC02 RHD-1.0K-ND RH0501K000FC02 01F9984
Product Name 50W Resistor Wirewound Resistors RES 1.0K OHM 1%50W ALUM HOUSD WW Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details