RH-50 16.2 1% E02 e4
Wirewound Resistors - Chassis Mount 50watt 16.2ohm 1% Product overview: RH05016R20FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05016R20FE02 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount 50watts 16.2ohms 1% Learn More
RH-50 16.2 1% E02 E4
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH05016R20FE02 | 54-RH05016R20FE02 | RH05016R20FE02 | 541-RH05016R20FE02-ND |
| Product Name | Wirewound Resistors | 16.2ohm Resistor | Wirewound Resistors - Chassis Mount 50watts 16.2ohms 1% Learn More | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 16.2 ohms | 16.2 ohms | 16.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |