Vishay Precision Group RH05016R00FE02 RH05016R00FE02

Description
RH05016R00FE02
Request a Quote Datasheet
Description
RH05016R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05016R00FE02 - RH05016R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05016R00FE02
RH05016R00FE02
RH05016R00FE02 RH05016R00FE02
RH05016R00FE02

RH05016R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05016R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05016R00FE02
Wirewound Resistors 3110-RH05016R00FE02
RH-50 16 1% E02 e4

RH-50 16 1% E02 e4

Supplier's Site Datasheet
16 OHM 50W Resistor - 54-RH05016R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 OHM 50W Resistor
54-RH05016R00FE02
16 OHM 50W Resistor 54-RH05016R00FE02
RES CHAS MNT 16 OHM 1% 50W Product overview: RH05016R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05016R00FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 16 OHM 1% 50W Product overview: RH05016R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05016R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-16-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-16-ND
Chassis Mount Resistors RHRD-16-ND
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor

16 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 16 Ohm, 50W, 1%; Resistance Vishay - 41K9154 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 16 Ohm, 50W, 1%; Resistance Vishay
41K9154
Wirewound Resistor, 16 Ohm, 50W, 1%; Resistance Vishay 41K9154
WIREWOUND RESISTOR, 16 OHM, 50W, 1%; Resistance:16ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 16 OHM, 50W, 1%; Resistance:16ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH05016R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05016R00FE02
Chassis Mount Resistors RH05016R00FE02
RES CHAS MNT 16 OHM 1% 50W

RES CHAS MNT 16 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH05016R00FE02 3110-RH05016R00FE02 54-RH05016R00FE02 RHRD-16-ND 41K9154 RH05016R00FE02
Product Name RH05016R00FE02 Wirewound Resistors 16 OHM 50W Resistor Chassis Mount Resistors Wirewound Resistor, 16 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers