Vishay Intertechnology, Inc. Chassis Mount Resistors RH05016R00FC02

Description
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH05016R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05016R00FC02-ND
Chassis Mount Resistors 541-RH05016R00FC02-ND
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor

16 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH05016R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05016R00FC02
Wirewound Resistors 3110-RH05016R00FC02
RH-50 16 1% C02

RH-50 16 1% C02

Supplier's Site Datasheet
RES 16 OHM 1% 50W ALUM HOUSED WW - RH05016R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1% 50W ALUM HOUSED WW
RH05016R00FC02
RES 16 OHM 1% 50W ALUM HOUSED WW RH05016R00FC02
RES 16ohm 1% 50W ALUM HOUSED WW

RES 16ohm 1% 50W ALUM HOUSED WW

Supplier's Site
7.5W 16ohm Resistor - 48-RH05016R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5W 16ohm Resistor
48-RH05016R00FC02
7.5W 16ohm Resistor 48-RH05016R00FC02
Fixed Resistor, Wire Wound, 7.5W, 16ohm, 1% +/-Tol, -20,20ppm/Cel Product overview: RH05016R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W, 16ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, 16ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05016R00FC02 can be used for catalog matching and distributor lookup.

Fixed Resistor, Wire Wound, 7.5W, 16ohm, 1% +/-Tol, -20,20ppm/Cel Product overview: RH05016R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W, 16ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, 16ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05016R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH05016R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05016R00FC02
Chassis Mount Resistors RH05016R00FC02
RES CHAS MNT 16 OHM 1% 50W

RES CHAS MNT 16 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RH05016R00FC02-ND 3110-RH05016R00FC02 RH05016R00FC02 48-RH05016R00FC02 RH05016R00FC02
Product Name Chassis Mount Resistors Wirewound Resistors RES 16 OHM 1% 50W ALUM HOUSED WW 7.5W 16ohm Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers