Wirewound Resistors - Chassis Mount 50watt 160ohm 1% Product overview: RH050160R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050160R0FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 160 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH-50 160 1% E02 E4
RH-50 160 1% E02 e4
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 54-RH050160R0FE02 | RH050160R0FE02 | 541-RH050160R0FE02-ND | 3110-RH050160R0FE02 |
| Product Name | 160ohm Resistor | Res Wirewound 160 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 160 ohms | 160 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |