Vishay Precision Group 50 W 15 ohm Resistor RH05015R00FE02

Description
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 15 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05015R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 15 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05015R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 15 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05015R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 15 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05015R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 W 15 ohm Resistor - 48-RH05015R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 W 15 ohm Resistor
48-RH05015R00FE02
50 W 15 ohm Resistor 48-RH05015R00FE02
RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 15 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05015R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 15 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05015R00FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50 W, 1 %, 20 ppm, 15 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH05015R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 15 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05015R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH05015R00FE02 - RH05015R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05015R00FE02
RH05015R00FE02
RH05015R00FE02 RH05015R00FE02
RH05015R00FE02

RH05015R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05015R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05015R00FE02-ND
Chassis Mount Resistors 541-RH05015R00FE02-ND
15 Ohms ±1% 50W Wirewound Chassis Mount Resistor

15 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8459882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459882
Chassis Mount Resistors 8459882
Vishay RH05015R00FE02

Vishay RH05015R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05015R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05015R00FE02
Wirewound Resistors 3110-RH05015R00FE02
RH-50 15 1% E02 e4

RH-50 15 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay - 41K9152 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay
41K9152
Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay 41K9152
WIREWOUND RESISTOR, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201511 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201511
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201511
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH05015R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05015R00FE02
Chassis Mount Resistors RH05015R00FE02
RES CHAS MNT 15 OHM 1% 50W

RES CHAS MNT 15 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 48-RH05015R00FE02 RH05015R00FE02 541-RH05015R00FE02-ND 8459882 3110-RH05015R00FE02 41K9152 70201511 RH05015R00FE02
Product Name 50 W 15 ohm Resistor RH05015R00FE02 Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details