Vishay Precision Group Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05015R00FC02

Description
Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH05015R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH05015R00FC02
Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05015R00FC02
Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH05015R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05015R00FC02-ND
Chassis Mount Resistors 541-RH05015R00FC02-ND
RH-50 15 1% C02

RH-50 15 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH05015R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05015R00FC02
Wirewound Resistors 3110-RH05015R00FC02
RH-50 15 1% C02

RH-50 15 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay - 01F9917 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay
01F9917
Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay 01F9917
WIREWOUND RESISTOR, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RH05015R00FC02 541-RH05015R00FC02-ND 3110-RH05015R00FC02 01F9917
Product Name Res Wirewound 15 Ohm 1% 50W ¦20ppm/¦C AXL Flange Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 15 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 2-1879455-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers