Vishay Precision Group RH05015K00FE02 RH05015K00FE02

Description
RH05015K00FE02
Request a Quote Datasheet
Description
RH05015K00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05015K00FE02 - RH05015K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05015K00FE02
RH05015K00FE02
RH05015K00FE02 RH05015K00FE02
RH05015K00FE02

RH05015K00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05015K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05015K00FE02
Wirewound Resistors 3110-RH05015K00FE02
RH-50 15K 1% E02 e4

RH-50 15K 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 15Kohm, 50W, 1%; Resistance Vishay - 41K9151 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 50W, 1%; Resistance Vishay
41K9151
Wirewound Resistor, 15Kohm, 50W, 1%; Resistance Vishay 41K9151
WIREWOUND RESISTOR, 15KOHM, 50W, 1%; Resistance:15kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 50W, 1%; Resistance:15kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201498
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201498
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH05015K00FE02 3110-RH05015K00FE02 41K9151 70201498
Product Name RH05015K00FE02 Wirewound Resistors Wirewound Resistor, 15Kohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details