Vishay Precision Group Chassis Mount Resistors RH050150R0FE02

Description
RH-50 150 1% E02 E4
Request a Quote Datasheet
Description
RH-50 150 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH050150R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050150R0FE02-ND
Chassis Mount Resistors 541-RH050150R0FE02-ND
RH-50 150 1% E02 E4

RH-50 150 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH050150R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050150R0FE02
Wirewound Resistors 3110-RH050150R0FE02
RH-50 150 1% E02 e4

RH-50 150 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 8459879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459879
Chassis Mount Resistors 8459879
Vishay RH050150R0FE02

Vishay RH050150R0FE02

Supplier's Site
Wirewound ResistorLeaded Process Compatible:Yes - RH050150R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorLeaded Process Compatible:Yes
RH050150R0FE02
Wirewound ResistorLeaded Process Compatible:Yes RH050150R0FE02
Wirewound ResistorLeaded Process Compatible:Yes

Wirewound ResistorLeaded Process Compatible:Yes

Supplier's Site
Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay - 41K9153 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay
41K9153
Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay 41K9153
WIREWOUND RESISTOR, 150 OHM, 50W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 50W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201512 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201512
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201512
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH050150R0FE02-ND 3110-RH050150R0FE02 8459879 RH050150R0FE02 41K9153 70201512
Product Name Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Wirewound ResistorLeaded Process Compatible:Yes Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Case
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details