Vishay Precision Group RH050150K0FE02 RH050150K0FE02

Description
RH050150K0FE02
Request a Quote
Description
RH050150K0FE02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RH050150K0FE02 - RH050150K0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050150K0FE02
RH050150K0FE02
RH050150K0FE02 RH050150K0FE02
RH050150K0FE02

RH050150K0FE02

Supplier's Site
Wirewound Resistor, 150Kohm, 50W, 1%; Resistance Vishay - 65K1880 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150Kohm, 50W, 1%; Resistance Vishay
65K1880
Wirewound Resistor, 150Kohm, 50W, 1%; Resistance Vishay 65K1880
WIREWOUND RESISTOR, 150KOHM, 50W, 1%; Resistance:150kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150KOHM, 50W, 1%; Resistance:150kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RH050150K0FE02 65K1880
Product Name RH050150K0FE02 Wirewound Resistor, 150Kohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 150000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details