Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 50watts 15ohms 1% RH05013R00FC02

Description
Wirewound Resistors - Chassis Mount 50watts 15ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watts 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 50watts 15ohms 1% - RH05013R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 15ohms 1%
RH05013R00FC02
Wirewound Resistors - Chassis Mount 50watts 15ohms 1% RH05013R00FC02
Wirewound Resistors - Chassis Mount 50watts 15ohms 1%

Wirewound Resistors - Chassis Mount 50watts 15ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RH05013R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05013R00FC02
Wirewound Resistors 3110-RH05013R00FC02
RH-50 13 1% C02

RH-50 13 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH05013R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05013R00FC02-ND
Chassis Mount Resistors 541-RH05013R00FC02-ND
RH-50 13 1% C02

RH-50 13 1% C02

Buy Now Datasheet
13ohm Resistor - 54-RH05013R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13ohm Resistor
54-RH05013R00FC02
13ohm Resistor 54-RH05013R00FC02
Wirewound Resistors - Chassis Mount 50watt 13ohm 1% Product overview: RH05013R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05013R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 13ohm 1% Product overview: RH05013R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05013R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH05013R00FC02 3110-RH05013R00FC02 541-RH05013R00FC02-ND 54-RH05013R00FC02
Product Name Wirewound Resistors - Chassis Mount 50watts 15ohms 1% Wirewound Resistors Chassis Mount Resistors 13ohm Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 15 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details