Vishay Precision Group RH05012R00FE02 RH05012R00FE02

Description
RH05012R00FE02
Request a Quote Datasheet
Description
RH05012R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05012R00FE02 - RH05012R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05012R00FE02
RH05012R00FE02
RH05012R00FE02 RH05012R00FE02
RH05012R00FE02

RH05012R00FE02

Supplier's Site
50W 12 Ohm Resistor - 48-RH05012R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 12 Ohm Resistor
48-RH05012R00FE02
50W 12 Ohm Resistor 48-RH05012R00FE02
50W 1% 12 Ohm Wirewound Resistor, Chassis Mount Product overview: RH05012R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 12 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05012R00FE02 can be used for catalog matching and distributor lookup.

50W 1% 12 Ohm Wirewound Resistor, Chassis Mount Product overview: RH05012R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 12 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05012R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH05012R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05012R00FE02
Wirewound Resistors 3110-RH05012R00FE02
RH-50 12 1% E02 e4

RH-50 12 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-12-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-12-ND
Chassis Mount Resistors RHRD-12-ND
12 Ohms ±1% 50W Wirewound Chassis Mount Resistor

12 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH05012R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05012R00FE02
Chassis Mount Resistors RH05012R00FE02
RES CHAS MNT 12 OHM 1% 50W

RES CHAS MNT 12 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201510
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201510
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay - 41K9149 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay
41K9149
Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay 41K9149
WIREWOUND RESISTOR, 12 OHM, 50W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 50W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH05012R00FE02 48-RH05012R00FE02 3110-RH05012R00FE02 RHRD-12-ND RH05012R00FE02 70201510 41K9149
Product Name RH05012R00FE02 50W 12 Ohm Resistor Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details