Vishay Precision Group Wirewound Resistors RH05012R00FC02

Description
RH-50 12 1% C02
Request a Quote Datasheet
Description
RH-50 12 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05012R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05012R00FC02
Wirewound Resistors 3110-RH05012R00FC02
RH-50 12 1% C02

RH-50 12 1% C02

Supplier's Site Datasheet
50W 12 Ohm Resistor - 48-RH05012R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 12 Ohm Resistor
48-RH05012R00FC02
50W 12 Ohm Resistor 48-RH05012R00FC02
50W 12 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH05012R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 12 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05012R00FC02 can be used for catalog matching and distributor lookup.

50W 12 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH05012R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 12 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH05012R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 12 OHM 1% 50W ALUM HOUSED WW - RH05012R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% 50W ALUM HOUSED WW
RH05012R00FC02
RES 12 OHM 1% 50W ALUM HOUSED WW RH05012R00FC02
RES 12ohm 1% 50W ALUM HOUSED WW

RES 12ohm 1% 50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHD-12-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-12-ND
Chassis Mount Resistors RHD-12-ND
12 Ohms ±1% 50W Wirewound Chassis Mount Resistor

12 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay - 01F9913 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay
01F9913
Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay 01F9913
WIREWOUND RESISTOR, 12 OHM, 50W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 12 OHM, 50W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH05012R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05012R00FC02
Chassis Mount Resistors RH05012R00FC02
RES CHAS MNT 12 OHM 1% 50W

RES CHAS MNT 12 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH05012R00FC02 48-RH05012R00FC02 RH05012R00FC02 RHD-12-ND 01F9913 RH05012R00FC02
Product Name Wirewound Resistors 50W 12 Ohm Resistor RES 12 OHM 1% 50W ALUM HOUSED WW Chassis Mount Resistors Wirewound Resistor, 12 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details