Vishay Precision Group 120ohm Resistor RH050120R0FE02

Description
Wirewound Resistors - Chassis Mount 50watt 120ohm 1% Product overview: RH050120R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050120R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watt 120ohm 1% Product overview: RH050120R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050120R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120ohm Resistor - 54-RH050120R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120ohm Resistor
54-RH050120R0FE02
120ohm Resistor 54-RH050120R0FE02
Wirewound Resistors - Chassis Mount 50watt 120ohm 1% Product overview: RH050120R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050120R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 120ohm 1% Product overview: RH050120R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050120R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH050120R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050120R0FE02
Wirewound Resistors 3110-RH050120R0FE02
RH-50 120 1% E02 e4

RH-50 120 1% E02 e4

Supplier's Site Datasheet
RH050120R0FE02 - RH050120R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050120R0FE02
RH050120R0FE02
RH050120R0FE02 RH050120R0FE02
RH050120R0FE02

RH050120R0FE02

Supplier's Site
Chassis Mount Resistors - 541-RH050120R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050120R0FE02-ND
Chassis Mount Resistors 541-RH050120R0FE02-ND
RH-50 120 1% E02 E4

RH-50 120 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay - 41K9150 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay
41K9150
Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay 41K9150
WIREWOUND RESISTOR, 120 OHM, 50W, 1%; Resistance:120ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 50W, 1%; Resistance:120ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 54-RH050120R0FE02 3110-RH050120R0FE02 RH050120R0FE02 541-RH050120R0FE02-ND 41K9150
Product Name 120ohm Resistor Wirewound Resistors RH050120R0FE02 Chassis Mount Resistors Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers