Vishay Precision Group Wirewound Resistors RH050120R0FC02

Description
RH-50 120 1% C02
Request a Quote Datasheet
Description
RH-50 120 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050120R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050120R0FC02
Wirewound Resistors 3110-RH050120R0FC02
RH-50 120 1% C02

RH-50 120 1% C02

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 50watts 120ohms 1% Learn More - RH050120R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 120ohms 1% Learn More
RH050120R0FC02
Wirewound Resistors - Chassis Mount 50watts 120ohms 1% Learn More RH050120R0FC02
Wirewound Resistors - Chassis Mount 50watts 120ohms 1% Learn More

Wirewound Resistors - Chassis Mount 50watts 120ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay - 01F9947 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay
01F9947
Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay 01F9947
WIREWOUND RESISTOR, 120 OHM, 50W, 1%; Resistance:120ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 120 OHM, 50W, 1%; Resistance:120ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH050120R0FC02 RH050120R0FC02 01F9947
Product Name Wirewound Resistors Wirewound Resistors - Chassis Mount 50watts 120ohms 1% Learn More Wirewound Resistor, 120 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details