Vishay Intertechnology, Inc. 11ohm Resistor RH05011R00FE02

Description
Wirewound Resistors - Chassis Mount 50watt 11ohm 1% Product overview: RH05011R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05011R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watt 11ohm 1% Product overview: RH05011R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05011R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11ohm Resistor - 54-RH05011R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11ohm Resistor
54-RH05011R00FE02
11ohm Resistor 54-RH05011R00FE02
Wirewound Resistors - Chassis Mount 50watt 11ohm 1% Product overview: RH05011R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05011R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 11ohm 1% Product overview: RH05011R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05011R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 11 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH05011R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH05011R00FE02
Res Wirewound 11 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH05011R00FE02
Res Wirewound 11 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 11 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-RH05011R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05011R00FE02
Wirewound Resistors 3110-RH05011R00FE02
RH-50 11 1% E02 e4

RH-50 11 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH05011R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05011R00FE02-ND
Chassis Mount Resistors 541-RH05011R00FE02-ND
RH-50 11 1% E02 E4

RH-50 11 1% E02 E4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 54-RH05011R00FE02 RH05011R00FE02 3110-RH05011R00FE02 541-RH05011R00FE02-ND
Product Name 11ohm Resistor Res Wirewound 11 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers