RH-50 110 1% E02 E4
RH-50 110 1% E02 e4
Res Wirewound 110 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RH050110R0FE02-ND | 3110-RH050110R0FE02 | RH050110R0FE02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Res Wirewound 110 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |